DSF/IEC 60728-12
IEC 60728-12 ED2: Cable networks for television signals sound signals and interactive services – Part 12: Electromagnetic compatibility of systems (TA 5)
| Organization: | DS |
| Status: | active |
| Page Count: | 26 |
scope:
This part of IEC 60728 applies to the radiation characteristics and immunity to electromagnetic disturbance of cable networks for television signals, sound signals and interactive services and covers the frequency range 0,15 MHz to 3,5 GHz. It should be noted that measurements below 30 MHz are not generally considered useful in the context of cable networks and are difficult to perform in practice. This European Standard specifies methods of measurement and EMC performance requirements under operating conditions (in situ) to ensure the ongoing EMC integrity of cable networks. Cable networks beyond the system outlets (e.g. the receiver lead, in simplest terms) which begin at the system outlet and end at the input to the subscriber's terminal equipment are not covered by this standard. Requirements for the electromagnetic compatibility of receiver leads are laid down in IEC 60966-2-4, IEC 60966-2-5 and IEC 60966-2-6. Cable networks and a wide range of radio services have to coexist. These include for example the emergency services, safety of life, broadcasting, aeronautical, radio navigation services and also land mobile, amateur and cellular radio services. Frequency ranges of typical safety of life services are listed in Annex B. Additional protection for certain services may be required by national regulations. NOTE - In some countries, several provisions of Clause 4 and Clause 5 do not apply. Annex A provides the relevant details.
Document History