DS/EN 60205
Calculation of the effective parameters of magnetic piece parts
| Organization: | DS |
| Publication Date: | 20 March 2017 |
| Status: | active |
| Page Count: | 41 |
| ICS Code (Magnetic components): | 29.100.10 |
scope:
IEC 60205:2016(E) specifies uniform rules for the calculation of the effective parameters of closed circuits of ferromagnetic material. This edition includes the following significant technical changes with respect to the previous edition: a) addition, in 5.1, of the drawing of a core of rectangular cross-section with chamfer; b) addition, in 5.1.3, of the equation of a core of rectangular cross-section with chamfer; c) equations in 5.1.4, 5.6, 5.7, 5.8, 5.9, 5.11, 5.12, 5.14 are amended or replaced; d) drawings RM6-S and RM6-R in 5.7 are amended; e) addition of EC-cores, see 5.15.
Document History