DS/EN 4604-010

Aerospace series – Cable, electrical, for signal transmission – Part 010: Cable, coaxial, light weight, 50 Ohms, 200 °C, type KX (light WD) – Product standard

inactive
Organization: DS
Publication Date: 20 March 2017
Status: inactive
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KX for use in aircraft electrical systems at operating temperature between − 55 °C and 200 °C and specially for high frequency up to 6 GHz. Nevertheless, if needed, − 65 °C is also acceptable as shown by rapid change of temperature test.

Document History

August 21, 2018
Aerospace series – Cable, electrical, for signal transmission – Part 010 : Cable, coaxial, light weight, 50 Ohms, 200 °C, type KX (light WD) – Product standard
This European Standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KX for use in aircraft electrical systems at operating temperature between − 55 °C and 200 °C...
DS/EN 4604-010
March 20, 2017
Aerospace series – Cable, electrical, for signal transmission – Part 010: Cable, coaxial, light weight, 50 Ohms, 200 °C, type KX (light WD) – Product standard
This European Standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KX for use in aircraft electrical systems at operating temperature between − 55 °C and 200 °C...
May 24, 2011
Aerospace series – Cable, electrical, for signal transmission – Part 010: Cable, coaxial, light weight, 50 Ohms, 200 °C, type KX (light WD) – Product standard
This European Standard specifies the required characteristics of a light weight coaxial cable, 50 µ-, type KX for use in aircraft electrical systems at operating temperature between – 55 °C and 200...
May 5, 2009
Aerospace series - Cable, electrical, for signal transmission - Part 010: Cable, coaxial, light weight, 50 ohms, 200 °C, type KX (light WN) - Product standard
This standard specifies the required characteristics of a light weight coaxial cable, 50 µ-, type KX for use in aircraft electrical systems at operating temperature between - 55 °C and 200 °C and...
Aerospace series – Cable, electrical, for signal transmission – Part 010 : Cable, coaxial, light weight, 50 Ohms, 200 °C, type KX (light WD) – Product standard
This European Standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KX for use in aircraft electrical systems at operating temperature between − 55 °C and 200 °C...
Aerospace series - Cable, electrical, for signal transmission - Part 010: Cable, coaxial, light weight, 50 ohms, 200 °C, type KX (light WN) - Product standard
This standard specifies the required characteristics of a light weight coaxial cable, 50 Ù, type KX for use in aircraft electrical systems at operating temperature between - 55 °C and 200 °C and...
Aerospace series - Cable, electrical, for signal transmission - Part 010: Cable, coaxial, light weight, 50 Ohms, 200 °C, type KX (light WD) - Product standard
This standard specifies the required characteristics of a light weight coaxial cable, 50 Ohms, type KX for use in aircraft electrical systems at operating temperature between - 55 °C and 200 °C and...
Advertisement