ASTM International - ASTM E3061-17
Standard Test Method for Analysis of Aluminum and Aluminum Alloys by Inductively Coupled Plasma Atomic Emission Spectrometry (Performance Based Method)
| Organization: | ASTM International |
| Publication Date: | 15 January 2017 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Chemical analysis of metals): | 77.040.30 |
| ICS Code (Aluminium and aluminium alloys): | 77.120.10 |
significance And Use:
5.1 This test method for the analysis of aluminum and aluminum alloys is primarily intended to test material for compliance with The Aluminum Association Inc.5 registered composition limits or... View More
scope:
1.1 This test method describes the inductively coupled plasma atomic emission spectrometric analysis of aluminum and aluminum alloys for the following elements:
| Elements | Application Range, % | |
| Minimum | Maximum | |
| Si | 0.02 | 16.8 |
| Fe | 0.02 | 3.06 |
| Cu | 0.005 | 7.0 |
| Mn | 0.003 | 1.41 |
| Mg | 0.006 | 8.2 |
| Cr | 0.004 | 0.52 |
| Ni | 0.004 | 2.71 |
| Zn | 0.02 | 9.65 |
| Ti | 0.009 | 0.20 |
| Ag | 0.003 | 0.4 |
| As | 0.005 | 0.012 |
| B | 0.009 | 0.027 |
| Ba | 0.002 | 0.03 |
| Be | 0.002 | 0.11 |
| Bi | 0.01 | 0.59 |
| Ca | 0.003 | 0.048 |
| Cd | 0.002 | 0.055 |
| Co | 0.002 | 0.034 |
| Ga | 0.01 | 0.019 |
| Li | 0.001 | 2.48 |
| Mo | 0.02 | 0.15 |
| Na | 0.008 | 0.026 |
| P | 0.01 | 0.025 |
| Pb | 0.009 | 0.51 |
| Sb | 0.01 | 0.28 |
| Sc | 0.01 | 0.065 |
| Sn | 0.008 | 6.28 |
| Sr | 0.0008 | 0.028 |
| Ti | 0.005 | 0.20 |
| Tl | 0.009 | 0.13 |
| V | 0.01 | 0.12 |
| Zr | 0.004 | 0.25 |
1.2 This test method has only been interlaboratory tested for the elements and ranges specified. It may be possible to extend this test method to other elements or different composition ranges if method validation, which includes evaluation of method sensitivity and precision and bias (as described in Section 14), is performed. Additionally, the validation study must evaluate the acceptability of sample preparation methodology using reference materials and/or spike recoveries. The user should carefully evaluate the validation data against the laboratory's data quality objectives. Method validation of scope extensions is also a requirement of ISO/IEC 17025.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Safety hazard statements are given in Section 10 and specific warning statements are given in Sections 15, 17, 18, 19, 20 and 21.
Document History