ASTM International - ASTM D7983-17

Standard Test Method for Shrinkage of Carpet Backing Fabrics

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2017
Status: inactive
Page Count: 4
ICS Code (Floor coverings): 97.150
significance And Use:

5.1 This test method can be useful in characterizing and comparing shrinkage properties of both primary and secondary backing fabrics. This test method is considered satisfactory for acceptance... View More

scope:

1.1 This test method covers the procedure for evaluating shrinkage, in both wet and dry conditions, of woven, knitted and nonwoven backing fabrics designed for use in the manufacture of pile yarn floor coverings. Determination of carpet backing shrinkage was previously contained within Test Methods D2646. For consistency, Subcommittee D13.21 extracted this portion and created a separate test method.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2026
Standard Test Method for Shrinkage of Carpet Backing Fabrics
1.1 This test method covers the procedure for evaluating shrinkage, in both wet and dry conditions, of woven, knitted and nonwoven backing fabrics designed for use in the manufacture of pile yarn...
March 1, 2022
Standard Test Method for Shrinkage of Carpet Backing Fabrics
1.1 This test method covers the procedure for evaluating shrinkage, in both wet and dry conditions, of woven, knitted and nonwoven backing fabrics designed for use in the manufacture of pile yarn...
ASTM D7983-17
March 1, 2017
Standard Test Method for Shrinkage of Carpet Backing Fabrics
5.1 This test method can be useful in characterizing and comparing shrinkage properties of both primary and secondary backing fabrics. This test method is considered satisfactory for acceptance...
Advertisement