GMW17576
Polyamide 6 – Impact Modified, Heat Stabilized
| Organization: | GMW |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 5 |
scope:
Material Description. This specification covers the properties of impact modified, heat stabilized, injection moldable polyamide 6 resin.
Symbols. The material abbreviation according to ISO 11469 is >PA6-I<.
Applicability. Typical applications include: component housings, plugs, and hinges.
Remarks. The specification is classified by level of impact modifiers. Additional Types may be added as necessary.
• T1: Impact Modified.
Document History