ASD-STAN PREN 3660-003
Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 003: Grommet nut, style A Product standard
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 10 |
scope:
This standard defines a range of grommet nuts, style A, for use under the following conditions:
Associated electrical connector(s) : EN 3660-002
Temperature range, Class N : - 65 °C to 200 °C
Class W : - 65 °C to 175 °C
Class K : - 65 °C to 260 °C
Class A : - 65 °C to 200 °C
Class T : - 65 °C to 175 °C (Nickel PTFE plating)
Class Z : - 65 °C to 175 °C (Black Zinc Nickel Plating)
Document History
November 1, 2022
Aerospace series — Cable outlet accessories for circular and rectangular electrical and optical connectors — Part 003: Grommet nut, style A — Product standard
This document specifies a range of grommet nuts, style A, for use under the following conditions:
Associated electrical connector(s): EN 3660-002
Temperature range, Class N: −65 °C to 200 °C
Class...
ASD-STAN PREN 3660-003
March 1, 2017
Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 003: Grommet nut, style A Product standard
This standard defines a range of grommet nuts, style A, for use under the following conditions:
Associated electrical connector(s) : EN 3660-002
Temperature range, Class N : - 65 °C to 200 °C...
December 31, 2008
Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 003: Grommet nut, style A for EN 2997 and EN 4067 Product standard
A description is not available for this item.
March 1, 2005
Aerospace Series Cable Outlet Accessories for Circular and Rectangular Electrical and Optical Connectors Part 003: Grommet Nut, Style A for EN 2997 and EN 4067 Product Standard
A description is not available for this item.
June 30, 1993
Aerospace Series Cable Outlet Accessories for Circular and Rectangular Electrical and Optical Connectors Part 003 - Grommet Nut, Type A, 003 Product Standard
A description is not available for this item.
June 1, 1991
Aerospace Series Part 003 - Detail Specification Sheet. Grommet Nut, Style A.
A description is not available for this item.