ASD-STAN PREN 3660-004
Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 004: Cable outlet, style A, straight, unsealed with clamp strain relief Product standard
| Organization: | ASD-STAN |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 11 |
scope:
This standard defines a range of cable outlets, style A, straight, unsealed with clamp strain relief for use under the following conditions:
Associated electrical connector(s) : EN 3660-002
Temperature range, Class N : - 65 °C to 200 °C
Class W : - 65 °C to 175 °C
Class K : - 65 °C to 260 °C
Class A : - 65 °C to 200 °C
Class T : - 65 °C to 175 °C (Nickel PTFE plating)
Class Z : - 65 °C to 175 °C (Black Zinc Nickel Plating)
Document History