DS/ISO 2903

ISO metric trapezoidal screw threads – Tolerances

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 March 2017
Status: active
Page Count: 24
ICS Code (Metric screw threads): 21.040.10
scope:

ISO 2903:2016 specifies a tolerance system for metric trapezoidal screw threads in accordance with ISO 2902. The tolerances refer to the design profile in accordance with ISO 2901. The tolerance system does not apply to trapezoidal screw threads with special requirements on axial displacement, for example, machine tool lead and feed screws and nuts.

Document History

DS/ISO 2903
March 24, 2017
ISO metric trapezoidal screw threads – Tolerances
ISO 2903:2016 specifies a tolerance system for metric trapezoidal screw threads in accordance with ISO 2902. The tolerances refer to the design profile in accordance with ISO 2901. The tolerance...
May 16, 1995
ISO metric trapezoidal screw threads – Tolerances
This International Standard specifies a tolerance system for metric trapezoidal screw threads in accordance with ISO 2902. The tolerances refer to the basic profile ISO 2901.
Advertisement