DIN EN 10205

Cold reduced tinmill products - Blackplate

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2017
Status: active
Page Count: 28
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Stainless steels): 77.140.20
scope:

This European Standard specifies requirements for blackplate product in the form of coils intended for direct use and mostly for the production of tinplate, electrolytically chromium / chromium oxide plate (ECCS) and electrolytically zinc coated plate.

Black plate is specified in nominal thicknesses that are multiples of 0,005 mm from typical 0,10 mm up to 0,60mm.

This European Standard applies to coils in nominal minimum widths of 600 mm.

In addition to this standard the general technical delivery conditions of EN 10021 apply.

NOTE Standard width coils for specific uses, e.g. tab stock, can be slit into narrow strip for supply in coil form.

Document History

August 1, 2023
Cold reduced tinmill products - Blackplate; German and English version prEN 10205:2023
A description is not available for this item.
DIN EN 10205
March 1, 2017
Cold reduced tinmill products - Blackplate
This European Standard specifies requirements for blackplate product in the form of coils intended for direct use and mostly for the production of tinplate, electrolytically chromium / chromium oxide...
January 1, 1992
Cold reduced blackplate in coil form for the production of tinplate or electrolytic chromium/chromium oxide coated steel (English version of DIN EN 10205)
A description is not available for this item.

References

Advertisement