DIN EN ISO 17268

Gaseous hydrogen land vehicle refuelling connection devices (ISO 17268:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2017
Status: active
Page Count: 41
ICS Code (Diagnostic, maintenance and test equipment): 43.180
ICS Code (Gases for industrial application): 71.100.20
scope:

This International Standard defines the design, safety and operation characteristics of gaseous hydrogen land vehicle (GHLV) refuelling connectors.

GHLV refuelling connectors consist of the following components, as applicable:

- receptacle and protective cap (mounted on vehicle);

- nozzle.

This International Standard applies to refuelling connectors which have working pressures of 11 MPa, 25 MPa, 35 MPa and 70 MPa, hereinafter referred to in this International Standard as the following:

- H11 - 11 MPa at 15 °C;

- H25 - 25 MPa at 15 °C;

- H35 - 35 MPa at 15 °C;

- H35HF - 35 MPa at 15 °C (high flow for commercial vehicle applications);

- H70 - 70 MPa at 15 °C.

Document History

May 1, 2020
Gaseous hydrogen land vehicle refuelling connection devices (ISO/FDIS 17268:2019); German and English version FprEN ISO 17268:2019
A description is not available for this item.
DIN EN ISO 17268
March 1, 2017
Gaseous hydrogen land vehicle refuelling connection devices (ISO 17268:2012)
This International Standard defines the design, safety and operation characteristics of gaseous hydrogen land vehicle (GHLV) refuelling connectors. GHLV refuelling connectors consist of the...
February 1, 2016
Gaseous hydrogen land vehicle refuelling connection devices (ISO 17268:2012); German and English version FprEN ISO 17268:2015
A description is not available for this item.

References

Advertisement