DIN EN ISO 5630-7

Paper and board - Accelerated ageing - Part 7: Exposure to light (ISO 5630-7:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2017
Status: active
Page Count: 10
ICS Code (Paper and board): 85.060
scope:

This part of ISO 5630 specifies a method for accelerating the ageing of paper and board through exposure to an elevated light irradiance and for assessing the effect of ageing on optical properties for the purpose of predicting stability to long-term natural ageing that occurs due to exposure to light. It is applicable to all types of paper and board whose surface is white or near white.

Document History

DIN EN ISO 5630-7
March 1, 2017
Paper and board - Accelerated ageing - Part 7: Exposure to light (ISO 5630-7:2014)
This part of ISO 5630 specifies a method for accelerating the ageing of paper and board through exposure to an elevated light irradiance and for assessing the effect of ageing on optical properties...
October 1, 2016
Paper and board - Accelerated ageing - Part 7: Exposure to light (ISO 5630-7:2014); Text in German and English
A description is not available for this item.

References

Advertisement