ISO 19123-2

Geographic information - Schema for coverage geometry and functions - Part 2: Coverage implementation schema

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2018
Status: active
Page Count: 38
ICS Code (IT applications in science): 35.240.70
scope:

This document specifies a concrete1) implementable, conformance-testable coverage structure based on the abstract schema for coverages defined in the ISO 19123 schema for coverage geometry. This document defines a structure that is suitable for encoding in many encoding formats.

1) "concrete" is used here as a contrast to "abstract" in the sense described in the Introduction.

Document History

ISO 19123-2
October 1, 2018
Geographic information - Schema for coverage geometry and functions - Part 2: Coverage implementation schema
This document specifies a concrete1) implementable, conformance-testable coverage structure based on the abstract schema for coverages defined in the ISO 19123 schema for coverage geometry. This...

References

Advertisement