DIN ISO 5630-5
Paper and board - Accelerated ageing - Part 5: Exposure to elevated temperature at 100 °C (ISO 5630-5:2008)
| Organization: | DIN |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Paper and board): | 85.060 |
scope:
This part of ISO 5630 specifies a method for accelerating the ageing of printing and writing papers, through the use of elevated temperature, and assessing its effect on the mechanical properties of fold number and tearing resistance, for the purpose of predicting stability to long-term natural ageing.
It is applicable to all cellulose-based printing and writing papers, including coated papers and filled papers.
Document History