DS/EN 62052-11
Electricity metering equipment (AC) – General requirements, tests and test conditions – Part 11: Metering equipment
| Organization: | DS |
| Publication Date: | 4 April 2017 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
Covers type tests for electricity metering equipment for indoor and outdoor application and to newly manufactured equipment designed to measure the electric energy on 50 Hz or 60 Hz networks, with a voltage up to 600 V. It applies to electromechanical or static meters for indoor and outdoor application consisting of a measuring element and register(s) enclosed together in a meter case. It also applies to operation indicator(s) and test output(s)
Document History