DSF/FPREN ISO 2082
Metallic and other inorganic coatings – Electroplated coatings of cadmium with supplementary treatments on iron or steel (ISO/FDIS 2082:2017)
Organization: | DS |
Status: | active |
Page Count: | 22 |
ICS Code (Metallic coatings): | 25.220.40 |
scope:
This International Standard specifies the requirements of electroplated coatings of cadmium with supplementary treatments on iron and steel. It includes information that is to be supplied by the purchaser to the electroplater, and describes coating requirements, including those for heat treatment before and after electroplating. It is not applicable to coatings applied
- to sheet, strip or wire in the non-fabricated form,
- to close-coiled springs, or
- for purposes other than protective, intrinsic lubricity, ductility, electrical conductivity and low contact resistance use. This International Standard does not specify requirements for the surface condition of the basis metal prior to electrodeposition with cadmium. The coating thickness that can be applied to threaded components can be limited by dimensional requirements, including class or fit.