DSF/IEC/IEEE 60076-57-129
IEC/IEEE 60076-57-129 ED1: Power transformers – Part 57-129: Transformers for HVDC applications
| Organization: | DS |
| Status: | active |
| Page Count: | 55 |
scope:
This standard specifies requirements of liquid-immersed three-phase and single-phase converter transformers for use in High Voltage Direct Current (HVDC) power transmission systems including back-to-back applications. It applies to transformers having two, three or multiple windings. This standard does not apply to - converter transformers for industrial applications (see IEC 61378-1 or IEEE C57.18.10); - converter transformers for traction applications (see IEC 60310).
Document History