DSF/FPREN ISO 14692-2

Petroleum and natural gas industries – Glass-reinforced plastics (GRP) piping – Part 2: Qualification and manufacture (ISO/FDIS 14692-2:2017)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 90
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
scope:

This part of ISO 14692 gives requirements for the qualification and manufacture of GRP piping and fittings in order to enable the purchase of GRP components with known and consistent properties from any source. It is applicable to qualification procedures, preferred dimensions, quality programmes, component marking and documentation. This part of ISO 14692 is intended to be read in conjunction with ISO 14692-1.

Document History

September 19, 2017
Petroleum and natural gas industries - Glass-reinforced plastics (GRP) piping - Part 2: Qualification and manufacture
A description is not available for this item.
February 9, 2007
Petroleum and natural gas industries - Glass-reinforced plastics (GRP) piping - Part 2: Qualification and manufacture
This part of the standard gives requirements for the qualification and manufacture of GRP piping and fittings in order to enable the purchase of GRP components with known and consistent properties...
March 31, 2003
Petroleum and natural gas industries - Glass-reinforced plastics (GRP) piping - Part 2: Qualification and manufacture
This part of the standard gives requirements for the qualification and manufacture of GRP piping and fittings in order to enable the purchase of GRP components with known and consistent properties...
Petroleum and natural gas industries - Glass-reinforced plastics (GRP) piping - Part 2: Qualification and manufacture (ISO/DIS 14692-2:2015)
This part of ISO 14692 gives requirements for the qualification and manufacture of GRP piping and fittings in order to enable the purchase of GRP components with known and consistent properties from...
DSF/FPREN ISO 14692-2
Petroleum and natural gas industries – Glass-reinforced plastics (GRP) piping – Part 2: Qualification and manufacture (ISO/FDIS 14692-2:2017)
This part of ISO 14692 gives requirements for the qualification and manufacture of GRP piping and fittings in order to enable the purchase of GRP components with known and consistent properties from...
Advertisement