DSF/FPREN ISO 25649-7

Floating leisure articles for use on and in the water – Part 7: Additional specific safety requirements and test methods for class E devices (ISO/FDIS 25469-7:2017)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 36
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

This European Standard is applicable for CLASS E floating leisure articles for use on and in water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant material. This document (EN 15649-7) is applicable with EN 15649-1 and EN 15649-2. Class E devices are intended for use in bathing areas or in protected and safe shore zones.

Document History

October 17, 2017
Floating leisure articles for use on and in the water – Part 7: Additional specific safety requirements and test methods for class E devices (ISO 25469-7:2017)
ISO 25649-7:2017 is applicable for Class E floating leisure articles for use on and in water according to ISO 25649‑1 regardless whether the buoyancy is achieved by inflation or inherent buoyant...
DSF/FPREN ISO 25649-7
Floating leisure articles for use on and in the water – Part 7: Additional specific safety requirements and test methods for class E devices (ISO/FDIS 25469-7:2017)
This European Standard is applicable for CLASS E floating leisure articles for use on and in water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant...
Floating leisure articles for use on and in the water – Part 7: Additional specific safety requirements and test methods for Class E devices (ISO/DIS 25649-7:2021)
This document is applicable for Class E floating leisure articles for use on and in water according to ISO 25649-1:2021 regardless whether the buoyancy is achieved by inflation or inherent buoyant...
Floating leisure articles for use on and in the water - Part 7: Part 7: Additional specific safety requirements andtest methods for class E devices (ISO/DIS 25469-7:2015)
This European Standard is applicable for CLASS E floating leisure articles for use on and in water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant...
Advertisement