DIN 478

Square head bolts with collar

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2016
Status: active
Page Count: 7
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This standard specifies requirements for square head bolts with collar, of product grade A with metric coarse threads from M5 to M24.

Where, for special purposes, the bolts are to meet requirements differing from those specified in the present standard, e.g. with respect to nominal length or property class, the bolts shall be in compliance with the specifications of the relevant standards.

Document History

DIN 478
August 1, 2016
Square head bolts with collar
This standard specifies requirements for square head bolts with collar, of product grade A with metric coarse threads from M5 to M24. Where, for special purposes, the bolts are to meet requirements...
February 1, 1985
Square head bolts with collar
A description is not available for this item.

References

Advertisement