DIN EN ISO 7233

Rubber and plastics hoses and hose assemblies - Determination of resistance to vacuum (ISO 7233:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2017
Status: active
Page Count: 13
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This document specifies three methods for determining the resistance to vacuum of hoses and hose assemblies manufactured from plastic or rubber. Applicable dimensions of hoses for each method are as follows:

- method A for hoses of nominal bore up to and including 80 mm;

- method B for hoses of nominal bore greater than 80 mm;

- method C for hoses of all dimensions.

Methods A and B can also be used to check the adhesion of the lining to the reinforcement (delamination) in a length of hard-wall hose or hose assembly.

Document History

August 1, 2021
Rubber and plastics hoses and hose assemblies - Determination of resistance to vacuum (ISO 7233:2021)
A description is not available for this item.
February 1, 2020
Rubber and plastics hoses and hose assemblies - Determination of resistance to vacuum (ISO/DIS 7233:2020); German and English version prEN ISO 7233:2020
A description is not available for this item.
DIN EN ISO 7233
March 1, 2017
Rubber and plastics hoses and hose assemblies - Determination of resistance to vacuum (ISO 7233:2016)
This document specifies three methods for determining the resistance to vacuum of hoses and hose assemblies manufactured from plastic or rubber. Applicable dimensions of hoses for each method are as...
October 1, 2015
Rubber and plastics hoses and hose assemblies - Determination of resistance to vacuum (ISO/DIS 7233:2015); German and English version prEN ISO 7233:2015
A description is not available for this item.
July 1, 2008
Rubber and plastics hoses and hose assemblies - Determination of resistance to vacuum (ISO 7233:2006)
A description is not available for this item.
April 1, 1995
Rubber and plastics hoses and hose assemblies - Determination of suction resistance (ISO 7233:1991)
A description is not available for this item.

References

Advertisement