DIN EN ISO 80079-37

Explosive atmospheres - Part 37: Non-electrical equipment for explosive atmospheres - Non-electrical type of protection constructional safety "c", control of ignition sources "b", liquid immersion "k" (ISO 80079-37:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 60
ICS Code (Explosion protection): 13.230
scope:

This part of ISO/IEC 80079 specifies the requirements for the design and construction of nonelectrical equipment, intended for use in explosive atmospheres, protected by the types of protection constructional safety "c", control of ignition source "b" and liquid immersion "k".

This part of ISO/IEC 80079 supplements and modifies the requirements in ISO 80079-36. Where a requirement of this standard conflicts with the requirement of ISO 80079-36 the requirement of this standard takes precedence.

Types of Protection "c", "k" and "b" are not applicable for Group I, EPL Ma without additional protective precautions.

The types of ignition protection described in the standard can be used either on their own or in combination with each other to meet the requirements for equipment of Group I, Group II, and Group III depending on the ignition hazard assessment in ISO 80079-36.

Document History

DIN EN ISO 80079-37
December 1, 2016
Explosive atmospheres - Part 37: Non-electrical equipment for explosive atmospheres - Non-electrical type of protection constructional safety "c", control of ignition sources "b", liquid immersion "k" (ISO 80079-37:2016)
This part of ISO/IEC 80079 specifies the requirements for the design and construction of nonelectrical equipment, intended for use in explosive atmospheres, protected by the types of protection...

References

Advertisement