DIN EN 16877

Animal feeding stuffs - Methods of sampling and analysis - Determination of T-2 and HT-2 toxins, Deoxynivalenol and Zearalenone, in feed materials and compound feed by LC-MS

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2017
Status: active
Page Count: 33
ICS Code (Animal feeding stuffs): 65.120
ICS Code (Physicochemical methods of analysis): 71.040.50
scope:

This method of analysis is applicable to the determination of HT-2 toxin (HT2) in the tested range of 22 μg/kg to 178 μg/kg, T-2 toxin (T2) in the tested range of 7 μg/kg to 50 μg/kg, Deoxynivalenol (DON) in the tested range of 88 μg/kg to 559 μg/kg, and Zearalenone (ZON) in the tested range of 14 μg/kg to 430 μg/kg in cereals and cereal-based compound animal feed. The actual working ranges may extend beyond the tested ranges. It is the responsibility of the laboratory to prove that the limit of quantitation (LOQ) for HT-2 and T-2 toxin is ≤ 10 μg/kg, for DON ≤ 100 μg/kg, and for ZON ≤ 20μg/kg.

Document History

DIN EN 16877
March 1, 2017
Animal feeding stuffs - Methods of sampling and analysis - Determination of T-2 and HT-2 toxins, Deoxynivalenol and Zearalenone, in feed materials and compound feed by LC-MS
This method of analysis is applicable to the determination of HT-2 toxin (HT2) in the tested range of 22 μg/kg to 178 μg/kg, T-2 toxin (T2) in the tested range of 7 μg/kg to 50 μg/kg, Deoxynivalenol...
July 1, 2015
Animal feeding stuffs - Methods of sampling and analysis - Determination of T-2 and HT-2 toxins, Deoxynivalenol and Zearalenone, in feed materials and compound feed by LC-MS; German and English version prEN 16877:2015
A description is not available for this item.

References

Advertisement