DIN EN ISO 15236-1
Steel cord conveyor belts - Part 1: Design, dimensions and mechanical requirements for conveyor belts for general use (ISO 15236-1:2016)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This part of ISO 15236 specifies the performance and constructional requirements applicable to conveyor belts having steel cords in the longitudinal direction as reinforcement. The requirements for construction given in Clause 6 apply to the design of single belts, as well as the design of complete type series such as those covered in ISO 15236-2.
Document History
DIN EN ISO 15236-1
March 1, 2017
Steel cord conveyor belts - Part 1: Design, dimensions and mechanical requirements for conveyor belts for general use (ISO 15236-1:2016)
This part of ISO 15236 specifies the performance and constructional requirements applicable to conveyor belts having steel cords in the longitudinal direction as reinforcement. The requirements for...
June 1, 2016
Steel cord conveyor belts - Part 1: Design, dimensions and mechanical requirements for conveyor belts for general use (ISO/FDIS 15236-1:2016); German and English version FprEN ISO 15236-1:2016
A description is not available for this item.
April 1, 2006
Steel cord conveyor belts - Part 1: Design, dimensions and mechanical requirements for conveyor belts for general use (ISO 15236-1:2005)
A description is not available for this item.