SNZ - AS/NZS 62560

Self-ballasted LED-lamps for general lighting services by voltage > 50 V-Safety specifications

inactive
Organization: SNZ
Publication Date: 14 March 2017
Status: inactive
Page Count: 36
scope:

This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of LED-lamps with integrated means for stable operation (self-ballasted LED-lamps), intended for domestic and similar general lighting purposes, having:

- a rated wattage up to 60 W;

- a rated voltage of > 50 V up to 250 V;

- caps according to Table 1.

The requirements of this standard relate only to type testing.

Recommendations for whole product testing or batch testing are identical to those given in Annex C of IEC 62031.

NOTE 1 Where in this standard the term "lamp(s)" is used, it is understood to stand for "self-ballasted LEDlamp( s)", except where it is obviously assigned to other types of lamps.

NOTE 2 This standard includes photobiological safety.

Document History

March 14, 2017
Self-ballasted LED-lamps for general lighting services by voltage > 50 V – Safety specifications
This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of LED-lamps with integrated means for...
March 14, 2017
Self-ballasted LED-lamps for general lighting services by voltage > 50 V – Safety specifications
This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of LED-lamps with integrated means for...
AS/NZS 62560
March 14, 2017
Self-ballasted LED-lamps for general lighting services by voltage > 50 V-Safety specifications
This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of LED-lamps with integrated means for...
June 27, 2014
Self-ballasted LED-lamps for general lighting services by voltage > 50 V-Safety specifications
This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of LED-lamps with integrated means for...

References

Advertisement