ISO 20975-2

Fibre-reinforced plastic compositess - Determination of laminate through-thickness properties - Part 2: Determination of the elastic modulus, the strength and the Weibull size effects by flexural test of unidirectional laminate, for carbonfibre based systems

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2018
Status: active
Page Count: 20
ICS Code (Reinforced plastics): 83.120
scope:

This document specifies a flexural test method for determining the through-thickness (out-of-plane) tensile properties of laminated carbon fibre-reinforced plastic (CFRP) composites, including strength, fracture strain, and modulus. This document is applicable to unidirectional CFRP (UD-CFRP) laminates. In addition, the calculation of effective volume is also described due to size effects of the throughthickness tensile strength.

Document History

ISO 20975-2
September 1, 2018
Fibre-reinforced plastic compositess - Determination of laminate through-thickness properties - Part 2: Determination of the elastic modulus, the strength and the Weibull size effects by flexural test of unidirectional laminate, for carbonfibre based systems
This document specifies a flexural test method for determining the through-thickness (out-of-plane) tensile properties of laminated carbon fibre-reinforced plastic (CFRP) composites, including...

References

Advertisement