ISO/IEC 33004

Information technology - Process assessment - Requirements for process reference, process assessment and maturity models

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2015
Status: active
Page Count: 16
ICS Code (Software): 35.080
scope:

This International Standard sets out the requirements for process reference models, process assessment models, and maturity models. The requirements defined in this International Standard form a structure which specifies

a) the relationship between the classes of process model associated with the performance of process assessment,

b) the relationship between process reference models and prescriptive/normative models of process performance, as constituted by, for example, the activities and tasks defined in ISO/IEC 12207[1] and ISO/IEC 15288 [2],

c) the integration of process reference models and process measurement frameworks to establish process assessment models,

d) the use of common sets of assessment indicators of process performance and process quality in process assessment models, and

e) the relationship between maturity models and process assessment models and the extent to which a maturity model can be constructed using elements from different process assessment models.

Document History

ISO/IEC 33004
March 1, 2015
Information technology - Process assessment - Requirements for process reference, process assessment and maturity models
This International Standard sets out the requirements for process reference models, process assessment models, and maturity models. The requirements defined in this International Standard form a...
March 1, 2015
Information technology - Process assessment - Requirements for process reference, process assessment and maturity models
This International Standard sets out the requirements for process reference models, process assessment models, and maturity models. The requirements defined in this International Standard form a...

References

Advertisement