AMCA 207

Fan System Efficiency and Fan System Input Power Calculation

active, Most Current
Buy Now
Organization: AMCA
Publication Date: 1 January 2017
Status: active
Page Count: 29
scope:

The scope of this standard includes all electric motor driven fan systems that use a specific combination of components as defined below:

1. Fan airflow performance tested in accordance with ANSI/AMCA Standard 210 [1] ANSI/AMCA Standard 230 [2], ANSI/AMCA Standard 260 [3] or ISO Standard 5801 [4] or rated in accordance with AMCA Publication 211 [5].

2. Polyphase induction motors within the scope of EPCA [6], IEC 60034-30-1 [7], or GB 18613 [8]. Other types of motors are explicitly excluded.

3. Pulse-width modulated variable frequency drives (VFDs). 4. Mechanical power transmissions that use V-belts, synchronous belts, or flexible couplings.

Purpose

This standard provides a method to estimate the input power and overall efficiency of an extended fan system.

An extended fan system is composed of a fan and an electric motor but may also include a transmission and a motor controller. While direct measurement of fan system performance is preferred, the large number of fan system configurations often makes testing impractical. This standard offers a standardized method to estimate fan system performance by modeling commonly used components. Calculations reported in accordance with this standard offers fan users a tool to compare alternative fan system configurations in a consistent and uniform manner.

This document does not provide selection guidance. Users must assure that selected components have sufficient capacity and are configured to produce the desired results.

Document History

AMCA 207
January 1, 2017
Fan System Efficiency and Fan System Input Power Calculation
The scope of this standard includes all electric motor driven fan systems that use a specific combination of components as defined below: 1. Fan airflow performance tested in accordance with...
January 1, 2017
Fan System Efficiency and Fan System Input Power Calculation
A description is not available for this item.

References

Advertisement