DSF/FPREN ISO 9241-960
Ergonomics of human-system interaction – Part 960: Framework and guidance for gesture interactions (ISO/FDIS 9241-960:2017)
active, Most Current
Buy Now
Organization: | DS |
Status: | active |
Page Count: | 34 |
ICS Code (IT terminal and other peripheral equipment): | 35.180 |
ICS Code (Ergonomics): | 13.180 |
scope:
Selection or creation of the gestures to be used in a gesture interface is guided by this standard. It addresses the usability of gestures and provides information on the design of gestures, the process and relevant parameters. In addition, the standard provides guidance on how gestures should be documented. The standard is concerned with the gestures expressed by a human and is not concerned with the system response generated when users are performing these gestures.
Document History
October 30, 2017
Ergonomics of human-system interaction – Part 960: Framework and guidance for gesture interactions (ISO 9241-960:2017)
ISO 9241-960:2017 gives guidance on the selection or creation of the gestures to be used in a gesture interface. It addresses the usability of gestures and provides information on their design, the...
DSF/FPREN ISO 9241-960
Ergonomics of human-system interaction – Part 960: Framework and guidance for gesture interactions (ISO/FDIS 9241-960:2017)
Selection or creation of the gestures to be used in a gesture interface is guided by this standard. It addresses the usability of gestures and provides information on the design of gestures, the...
Ergonomics of human-system interaction - Part 960: Framework and guidance for gesture interactions (ISO/DIS 9241-960:2015)
Selection or creation of the gestures to be used in a gesture interface is guided by this standard. It addresses the usability of gestures and provides information on the design of gestures, the...