ISO 18437-6
Mechanical vibration and shock - Characterization of the dynamic mechanical properties of visco-elastic materials - Part 6: Time-temperature superposition
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 November 2017 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Vibrations, shock and vibration measurements): | 17.160 |
scope:
This document specifies a standard method for the acquisition and analysis of data obtained using the test methods found in ISO 18437-1 to ISO 18437-5, ISO 6721-4 to ISO 6721-7 and ISO 6721-12.
It is applicable to visco-elastic materials that are thermorheologically simple and that have been tested at equilibrium state for every temperature.
Document History
ISO 18437-6
November 1, 2017
Mechanical vibration and shock - Characterization of the dynamic mechanical properties of visco-elastic materials - Part 6: Time-temperature superposition
This document specifies a standard method for the acquisition and analysis of data obtained using the test methods found in ISO 18437-1 to ISO 18437-5, ISO 6721-4 to ISO 6721-7 and ISO 6721-12.
It...