DS/EN 61511-2

Functional safety – Safety instrumented systems for the process industry sector – Part 2: Guidelines for the application of IEC 61511-1

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 April 2017
Status: active
Page Count: 209
ICS Code (Industrial automation systems in general): 25.040.01
ICS Code (Safety of machinery): 13.110
scope:

IEC 61511-2:2016 is available as <a href="https://webstore.iec.ch/publication/25521">IEC 61511-2:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC 61511-2:2016 provides guidance on the specification, design, installation, operation and maintenance of SIFs and related SIS as defined in IEC 61511-1:2016. This second edition cancels and replaces the first edition published in 2003. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: guidance examples based on all phases of the safety life cycle provided based on usage experience with IEC61511 1st edition; annexes replaced to address transition from software to application programming.

Document History

DS/EN 61511-2
April 24, 2017
Functional safety – Safety instrumented systems for the process industry sector – Part 2: Guidelines for the application of IEC 61511-1
IEC 61511-2:2016 is available as <a href="https://webstore.iec.ch/publication/25521">IEC 61511-2:2016 RLV which contains the International Standard and its Redline version, showing all changes...
April 15, 2005
Functional safety – Safety instrumented systems for the process industry sector – Part 2: Guidelines for the application of IEC 61511-1
IEC 61511-2 provides guidance on the specification, design, installation, operation and maintenance of Safety Instrumented Functions and related safety instrumented system as defined in IEC 61511-1....
Functional safety - Safety instrumented systems for the process industry sector - Part 2: Guidelines for the application of IEC 61511-1
IEC 61511-2 provides guidance on the specification, design, installation, operation and maintenance of SIFs and related SIS as defined in IEC 61511-1. This standard has been organized so that each...
Functional safety - Safety instrumented systems for the process industry sector - Part 2: Guidelines for the application of IEC 61511-1 - Informative
IEC 61511-2 provides guidance on the specification, design, installation, operation and maintenance of SIFs and related SIS as defined in IEC 61511-1. This standard has been organized so that each...
Advertisement