GMNA - GMP.PA6.005
Nylon 6 - Copolymer, Heat Stabilized, Impact Modified
| Organization: | GMNA |
| Publication Date: | 1 April 2017 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers the properties of an impact modified, heat stabilized, pellet form, injection moldable type 6 Nylon compound.
Material Description. Additional characteristics that apply to this specification are:
Symbol. The material abbreviation according to ISO 11469 is >PA6<
Typical Application. Typical applications include the following: maniforld brackets pressure sensors cable jacketing, fittings, hinges, plugs, and wiring devices
Document History