ISO 12308

Plain bearings - Quality assurance of sample types - Definitions, applications and testing

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2017
Status: active
Page Count: 10
ICS Code (Plain bearings): 21.100.10
scope:

This document defines the types of plain bearing samples exchanged between purchaser and manufacturer.

In the field of internal combustion engines and other series production, it is necessary to work with different types of samples depending on the purpose.

Types of samples are as follows.

- Samples used for tests and examinations which are carried out in the experimental stage and pilot lot stage. These include fitting samples, prototype samples and intermediate samples.

- Samples used to prove that the quality is in accordance with the quality requirements (dimensions, material and performance specification). These include initial samples and reference samples and, if necessary, intermediate samples.

NOTE See ISO 3534 (all parts) and ISO 9000 for further information.

- Samples which give selective information about particular quality characteristics of a plain bearing, relating to their conformity with the specifications. These involve reference and characteristic modification samples.

Document History

ISO 12308
April 1, 2017
Plain bearings - Quality assurance of sample types - Definitions, applications and testing
This document defines the types of plain bearing samples exchanged between purchaser and manufacturer. In the field of internal combustion engines and other series production, it is necessary to...
January 1, 1994
Plain Bearings - Quality Assurance - Sample Types - Definitions, Applications and Testing
A description is not available for this item.

References

Advertisement