DSF/PREN 61439-7
Low-voltage switchgear and controlgear assemblies – Part 7: Assemblies for specific applications such as marinas, camping sites, market squares, electric vehicle charging stations
| Organization: | DS |
| Status: | active |
| Page Count: | 40 |
scope:
Clause 1 of IEC 61439-1:2017 is applicable except as follows. Replacement: NOTE 1 - Throughout this standard the terms AMHS (see 3.1.101), ACCS (see 3.1.102), AMPS (see 3.1.103), AEVCS (see 3.1.104) are used for low-voltage switchgear and controlgear assemblies intended for use respectively in marinas and similar locations (AMHS), camping sites and similar locations (ACCS), market squares and other similar external public sites (AMPS) and charging stations (AEVCS). The term ASSEMBLIES is used for indicating all the boards. This Part of IEC 61439 defines the specific requirements of ASSEMBLIES as follows: - ASSEMBLIES for which the rated voltage does not exceed 1 000 V in case of AC or 1 500 V in case of DC.; - ASSEMBLIES intended for use in connection with the generation, transmission, distribution and conversion of electric energy, and for the control of electric energy consuming equipment; - ASSEMBLIES operated by ordinary persons (e.g. plug and unplug of electrical equipment); - ASSEMBLIES intended to be installed and used in market squares, marinas, camping sites and other similar outdoor public sites. - ASSEMBLIES intended for charging stations for electric vehicles (AEVCS) for Mode 3 and Mode 4. They are designed to integrate the functionality and additional requirements for electric vehicle conductive charging systems according to IEC 61851-1. For the correct SELECTION of the switching devices and components, the following standards apply:
Document History