SNZ - AS/NZS IEC 60332.1.1

Tests on electric and optical fibre cables under fire conditions Part 1.1: Test for vertical flame propagation for a single insulated wire or cable-Apparatus

inactive
Organization: SNZ
Publication Date: 1 May 2017
Status: inactive
Page Count: 16
scope:

This part of IEC 60332 specifies a test procedure for assessment of falling flaming droplets/ particles when a single vertical electrical insulated conductor or cable, or optical fibre cable, is subjected to defined fire conditions.

NOTE 1 Testing to IEC 60332-1-3 may be performed simultaneously with that to IEC 60332-1-2, if required.

Recommended requirements for performance are given in Annex A.

IEC 60332-1-3 specifies the use of a 1 kW pre-mixed flame and is for general use, except that the procedure specified may not be suitable for the testing of small single insulated conductors or cables of less than 0,5 mm2 total cross-section because the conductor melts before the test is completed, or for the testing of small optical fibre cables because the cable is broken before the test is completed.

Document History

Tests on electric and optical fibre cables under fire conditions Part 1.1: Test for vertical flame propagation for a single insulated wire or cable-Apparatus
This part of IEC 60332 specifies the test apparatus for testing the resistance to vertical flame propagation for a single vertical electrical insulated conductor or cable, or optical fibre cable,...
AS/NZS IEC 60332.1.1
May 1, 2017
Tests on electric and optical fibre cables under fire conditions Part 1.1: Test for vertical flame propagation for a single insulated wire or cable-Apparatus
This part of IEC 60332 specifies a test procedure for assessment of falling flaming droplets/ particles when a single vertical electrical insulated conductor or cable, or optical fibre cable, is...

References

Advertisement