DSF/ISO/FDIS 9667

Aircraft ground support equipment -- Tow bars

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 17
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This International Standard specifies dimensional and physical requirements of tow bar connections to tractor and aircraft (see Figure 1). It is applicable to any new type of commercial-transport-category aircraft tow bar designed or built after publication of this International Standard. The purpose of this International Standard is to standardize tow bar attachments to airplane and tractor according to the mass category of the towed aircraft, so that one tow bar head with different shear levels can be used for all aircraft that are within the same mass category and are manufactured in compliance with ISO 8267 (all parts).

Document History

August 7, 2017
Aircraft ground support equipment -- Tow bars
ISO 9667:2017 specifies dimensional and physical requirements of tow bar connections to tractor and aircraft (see Figure 1). It is applicable to any new type of commercial transport category aircraft...
January 13, 2016
Aircraft ground support equipment – Tow bars
ISO 9667:2016 specifies dimensional and physical requirements of tow bar connections to tractor and aircraft (see Figure 1). It is applicable to any new type of commercial-transport-category aircraft...
DSF/ISO/FDIS 9667
Aircraft ground support equipment -- Tow bars
This International Standard specifies dimensional and physical requirements of tow bar connections to tractor and aircraft (see Figure 1). It is applicable to any new type of...
Aircraft ground support equipment - Tow bars
This International Standard specifies dimensional and physical requirements of tow bar connections to tractor and aircraft (see Figure 1). It is applicable to any new type of...
Advertisement