DS/EN ISO 11357-1

Plastics – Differential scanning calorimetry (DSC) – Part 1: General principles (ISO 11357-1:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 May 2017
Status: active
Page Count: 46
ICS Code (Plastics in general): 83.080.01
scope:

ISO 11357-1:2016 specifies several differential scanning calorimetry (DSC) methods for the thermal analysis of polymers and polymer blends, such as - thermoplastics (polymers, moulding compounds and other moulding materials, with or without fillers, fibres or reinforcements), - thermosets (uncured or cured materials, with or without fillers, fibres or reinforcements), and - elastomers (with or without fillers, fibres or reinforcements). ISO 11357-1:2016 is intended for the observation and measurement of various properties of, and phenomena associated with, the above-mentioned materials, such as - physical transitions (glass transition, phase transitions such as melting and crystallization, polymorphic transitions, etc.), - chemical reactions (polymerization, crosslinking and curing of elastomers and thermosets, etc.), - the stability to oxidation, and - the heat capacity. ISO 11357-1:2016 specifies a number of general aspects of differential scanning calorimetry, such as the principle and the apparatus, sampling, calibration and general aspects of the procedure and test report common to all following parts. Details on performing specific methods are given in subsequent parts of ISO 11357 (see Foreword).

Document History

March 14, 2023
Plastics – Differential scanning calorimetry (DSC) – Part 1: General principles (ISO 11357-1:2023)
The ISO 11357 series specifies several differential scanning calorimetry (DSC) methods for the thermal analysis of polymers and polymer blends, such as –    thermoplastics (polymers, moulding...
DS/EN ISO 11357-1
May 3, 2017
Plastics – Differential scanning calorimetry (DSC) – Part 1: General principles (ISO 11357-1:2016)
ISO 11357-1:2016 specifies several differential scanning calorimetry (DSC) methods for the thermal analysis of polymers and polymer blends, such as - thermoplastics (polymers, moulding compounds and...
October 22, 2009
Plastics – Differential scanning calorimetry (DSC) – Part 1: General principles
ISO 11357 specifies several differential scanning calorimetry (DSC) methods for the thermal analysis of polymers and polymer blends, such as – thermoplastics (polymers, moulding compounds and other...
June 10, 1997
Plastics - Differential scanning calorimetry (DSC) - Part 1:General principles
This Standard specifies a method for the thermal analysis of polymers such as thermoplastic and thermosetting plastics, including both moulding materials, using Differential Scanning Calorimetry...
Plastics – Differential scanning calorimetry (DSC) – Part 1: General principles (ISO/FDIS 11357-1:2022)
ISO 11357-1:2016 specifies several differential scanning calorimetry (DSC) methods for the thermal analysis of polymers and polymer blends, such as - thermoplastics (polymers, moulding compounds and...
Plastics - Differential scanning calorimetry (DSC) - Part 1: General principles (ISO/DIS 11357-1:2008)
ISO 11357 specifies several differential scanning calorimetry (DSC) methods for the thermal analysis of polymers and polymer blends, such as . thermoplastics (polymers, moulding compounds and other...
Plastics - Differential scanning calorimetry (DSC) - Part 1: General principles (ISO/FDIS 11357-1:2009)
ISO 11357 specifies several differential scanning calorimetry (DSC) methods for the thermal analysis of polymers and polymer blends, such as . thermoplastics (polymers, moulding compounds and other...
Advertisement