DS/EN ISO 14232-1
Thermal spraying – Powders – Part 1: Characterization and technical supply conditions (ISO 14232-1:2017)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
ISO 14232-1:2017 specifies measuring methods for the characterization of powders and their technical supply conditions. It is applicable to powders that are used in thermal spraying on the basis of their physical and chemical properties.
Document History
DS/EN ISO 14232-1
May 1, 2017
Thermal spraying – Powders – Part 1: Characterization and technical supply conditions (ISO 14232-1:2017)
ISO 14232-1:2017 specifies measuring methods for the characterization of powders and their technical supply conditions. It is applicable to powders that are used in thermal spraying on the basis of...
Thermal spraying – Powders – Part 1: Characterisation and technical supply conditions (ISO/FDIS 14232-1:2017)
These Standards cover powders which are currently applicable in thermal spraying.
Thermal spraying - Powders - Part 1: Characterisation and technical supply conditions (ISO/DIS 14232-1:2016)
These Standards cover powders which are currently applicable in thermal spraying.