DS/EN ISO 11210

Jewellery – Determination of platinum in platinum jewellery alloys – Gravimetric method after precipitation of diammonium hexachloroplatinate (ISO 11210:2014)

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 May 2017
Status: active
Page Count: 20
ICS Code (Jewellery): 39.060
scope:

ISO 11210:2014 specifies a gravimetric method for the determination of platinum in platinum jewellery alloys, preferably within the range of fineness stated in ISO 9202. These alloys can contain palladium, iridium, rhodium, copper, cobalt, gold, ruthenium, gallium, chromium, indium, and less than 5 % tungsten. Some modifications are indicated where palladium, iridium, rhodium, gold, or ruthenium are present.

Document History

March 22, 2023
Jewellery and precious metals – Determination of platinum – Gravimetry using ammonium chloride (ISO 11210:2023)
This document specifies a gravimetric method for the determination of platinum on a material considered homogeneous. The platinum content of the sample lies preferably between 50 and 999 parts per...
DS/EN ISO 11210
May 3, 2017
Jewellery – Determination of platinum in platinum jewellery alloys – Gravimetric method after precipitation of diammonium hexachloroplatinate (ISO 11210:2014)
ISO 11210:2014 specifies a gravimetric method for the determination of platinum in platinum jewellery alloys, preferably within the range of fineness stated in ISO 9202. These alloys can contain...
July 27, 1995
Determination of platinum in platinum jewellery alloys – Gravimetric method after precipitation of diammonium hexachloroplatinate
This standard specifies a gravimetric method for the determination of platinum in platinum jewellery alloys, preferably within the range of fineness stated in ISO 9202.
Jewellery and precious metals – Determination of platinum in platinum alloys – Gravimetric determination after precipitation using ammonium chloride (ISO/DIS 11210:2022)
This document specifies a gravimetric method for the determination of platinum in platinum alloys. The platinum content of sample lies preferably between 50 and 999 parts per thousands (‰) by weight....
Advertisement