IEC 60317-72
Specifications for particular types of winding wires - Part 72: Polyester glass-fibre wound fused, silicone resin or varnish impregnated, bare or enamelled round copper wire, temperature index 200
| Organization: | IEC |
| Publication Date: | 1 May 2017 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies requirements of polyester glass-fibre wound fused, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating agent is a silicone containing resin or varnish.
NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.
Document History