DIN EN 1559-5

Founding - Technical conditions of delivery - Part 5: Additional requirements for magnesium alloy castings

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2017
Status: active
Page Count: 12
ICS Code (Magnesium products): 77.150.20
scope:

This part of EN 1559 specifies the additional technical delivery conditions for castings (see EN 1753) and cast anodes (see EN 12438) made from magnesium alloys.

This part of EN 1559 applies to magnesium alloy castings produced in sand or permanent moulds or by pressure die casting, centrifugal casting, continuous casting or investment casting.

This part of EN 1559 does not apply to ingots, bars, billets (or other shapes) for further reprocessing, such as re-melting or extrusion.

Document History

DIN EN 1559-5
May 1, 2017
Founding - Technical conditions of delivery - Part 5: Additional requirements for magnesium alloy castings
This part of EN 1559 specifies the additional technical delivery conditions for castings (see EN 1753) and cast anodes (see EN 12438) made from magnesium alloys. This part of EN 1559 applies to...
December 1, 2015
Founding - Technical conditions of delivery - Part 5: Additional requirements for magnesium alloy castings; German and English version prEN 1559-5:2015
A description is not available for this item.
January 1, 1998
Founding - Technical conditions of delivery - Part 5: Additional requirements for magnesium alloy castings
A description is not available for this item.

References

Advertisement