DIN ISO 18898
Rubber - Calibration and verification of hardness testers (ISO 18898:2016)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 March 2017 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Rubber): | 83.060 |
scope:
This International Standard specifies procedures for the calibration and verification of durometers of types A, D, AO and AM (see ISO 7619-1), IRHD pocket meters (see ISO 7619-2), IRHD dead-load instruments (see ISO 48) and dead-load instruments using the very low rubber hardness scale (see ISO 27588).
Document History
DIN ISO 18898
March 1, 2017
Rubber - Calibration and verification of hardness testers (ISO 18898:2016)
This International Standard specifies procedures for the calibration and verification of durometers of types A, D, AO and AM (see ISO 7619-1), IRHD pocket meters (see ISO 7619-2), IRHD dead-load...
September 1, 2016
Rubber - Calibration and verification of hardness testers (ISO 18898:2016); Text in German and English
A description is not available for this item.
December 1, 2014
Rubber - Calibration and verification of hardness testers (ISO 18898:2012)
This International Standard specifies procedures for the calibration and verification of durometers of types A, D, AO and AM (see ISO 7619‑1), IRHD pocket meters (see ISO 7619‑2) and IRHD dead-load...
October 1, 2009
Rubber - Calibration and verification of hardness testers (ISO 18898:2006)
This International Standard specifies procedures for the calibration and verification of durometers of types A, D, AO and AM (see ISO 7619-1), IRHD pocket meters (see ISO 7619-2) and IRHD dead-load...