DIN EN 300220-1

Short Range Devices (SRD) operating in the frequency range 25 MHz to 1000 MHz - Part 1: Technical characteristics and methods of measurement (Endorsement of the English version EN 300 220-1 V3.1.1 (2017-02) as German standard)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2017
Status: active
Page Count: 2
ICS Code (Emission): 33.100.10
ICS Code (Receiving and transmitting equipment): 33.060.20

Document History

DIN EN 300220-1
May 1, 2017
Short Range Devices (SRD) operating in the frequency range 25 MHz to 1000 MHz - Part 1: Technical characteristics and methods of measurement (Endorsement of the English version EN 300 220-1 V3.1.1 (2017-02) as German standard)
A description is not available for this item.
February 1, 2013
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Short Range Devices (SRD) - Radio equipment to be used in the 25 MHz to 1000 MHz frequency range with power levels ranging up to 500 mW - Part 1: Technical characteristics and test methods (Endorsement of the English version EN 300 220-1 V2.4.1 (2012-05) as German standard)
A description is not available for this item.
August 1, 2010
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Short Range Devices (SRD) - Radio equipment to be used in the 25 MHz to 1000 MHz frequency range with power levels ranging up to 500 mW - Part 1: Technical characteristics and test methods (Endorsement of the English version EN 300220-1 V2.3.1 (2010-02) as German standard)
A description is not available for this item.
August 1, 2006
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Short Range Devices (SRD) - Radio equipment to be used in the 25 MHz to 1000 MHz frequency range with power levels ranging up to 500 mW - Part 1: Technical characteristics and test methods (Endorsement of the English version EN 300220-1 V2.1.1 (2006-04) as German standard)
A description is not available for this item.
March 1, 2001
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Short range devices; Radio equipment to be used in the 25 MHz to 1000 MHz frequency range with power levels ranging up to 500 mW - Part 1: Technical characteristics and test methods (Endorsement of the English version EN 300220-1 V 1.3.1 (2000-09) as German standard)
A description is not available for this item.
November 1, 1998
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Short range devices; technical characteristics and test methods for radio equipment to be used in the 25 MHz to 1000 MHz frequency range with power levels ranging up to 500 mW - Part 1: Parameters intended for regulatory purposes; English version EN 300220-1 V 1.2.1 (1997-11)
A description is not available for this item.
Advertisement