DIN ISO 18825-2

Clothing - Digital fittings - Part 2: Vocabulary and terminology used for attributes of the virtual human body (ISO 18825-2:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2017
Status: active
Page Count: 49
ICS Code (Clothes): 61.020
scope:

This part of ISO 18825 defines the terms used to describe the virtual human body which is used in virtual garment systems. Specifically, virtual body landmarks and virtual body dimensions are described.

This part of ISO 18825 mainly deals with vocabulary and terminology of essential virtual body dimensions of the virtual torso, arm, leg, head, face, hands and bones and joints of virtual human body.

Since there are many body landmarks on the head and hand, landmarks on these parts are defined separately from those on other parts of the body.

This part of ISO 18825 is intended for developers of virtual garment systems. Although this part of ISO 18825 does not aim at users of virtual human body in online communication, the improved reliability of virtual human body will benefit them.

 

Document History

DIN ISO 18825-2
April 1, 2017
Clothing - Digital fittings - Part 2: Vocabulary and terminology used for attributes of the virtual human body (ISO 18825-2:2016)
This part of ISO 18825 defines the terms used to describe the virtual human body which is used in virtual garment systems. Specifically, virtual body landmarks and virtual body dimensions are...
July 1, 2015
Clothing - Digital fittings - Part 2: Vocabulary and terminology used for attributes of the virtual human body (ISO/DIS 18825-2:2015); Text in German and English
A description is not available for this item.

References

Advertisement