ISO 16410-2
Electronic fee collection - Evaluation of equipment for conformity to ISO 17575-3 - Part 2: Abstract test suite
| Organization: | ISO |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
The ISO 16410 series provides a suite of tests in order to assess the Front End (FE) and Back End (BE) behaviour's compliancy towards the requirements listed in ISO 17575-3. This document contains the definition of such tests in the form of test cases, reflecting the required individual steps listed in specific test purposes defined in ISO 16410-1. The test cases are written in Testing and Test Control Notation version 3 (TTCN v3).
Document History