DIN EN 1766

Products and systems for the protection and repair of concrete structures - Test methods - Reference concretes for testing

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2017
Status: active
Page Count: 16
ICS Code (Concrete structures): 91.080.40
scope:

This European Standard specifies the composition, characteristics and preparation procedure for reference concrete substrates, which are to be used in the test methods to measure performances of products and systems for the repair and protection of concrete structures.

The provisions of this Standard are applicable to concrete with a maximum aggregate size of 16 mm or 20 mm or with a maximum aggregate size of 8 mm or 10 mm.

 

Document History

DIN EN 1766
May 1, 2017
Products and systems for the protection and repair of concrete structures - Test methods - Reference concretes for testing
This European Standard specifies the composition, characteristics and preparation procedure for reference concrete substrates, which are to be used in the test methods to measure performances of...
July 1, 2015
Products and systems for the protection and repair of concrete structures - Test methods - Reference concretes for testing; German and English version prEN 1766:2015
A description is not available for this item.
March 1, 2000
Products and systems for the protection and repair of concrete structures - Test methods - Reference concretes for testing; English version of DIN EN 1766
A description is not available for this item.

References

Advertisement