DIN EN 12976-1

Thermal solar systems and components - Factory made systems - Part 1: General requirements

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2017
Status: active
Page Count: 35
ICS Code (Solar energy engineering): 27.160
scope:

This European Standard specifies requirements on durability, reliability and safety for Factory Made solar heating systems. The standard also includes provisions for evaluation of conformity to these requirements. Concept of system families is included, as well.

The requirements in this standard apply to Factory Made solar systems as products. The installation of these systems including their integration with roofs or facades is not considered, but requirements are given for the documentation for the installer and the user to be delivered with the system (see also 4.6).

External auxiliary water heating devices that are placed in series with the Factory Made system are not considered to be part of the system. Cold water piping from the cold water grid to the system as well as piping from the system to an external auxiliary heater or to draw-off points is not considered to be part of the system. Piping between components of the Factory Made system is considered to be part of the system. Any integrated heat exchanger or piping for space heating option (see Introduction, last paragraph) is not considered to be part of the system.

Document History

March 1, 2022
Thermal solar systems and components - Factory made systems - Part 1: General requirements
A description is not available for this item.
October 1, 2018
Thermal solar systems and components - Factory made systems - Part 1: General requirements; German and English version prEN 12976-1:2018
A description is not available for this item.
DIN EN 12976-1
April 1, 2017
Thermal solar systems and components - Factory made systems - Part 1: General requirements
This European Standard specifies requirements on durability, reliability and safety for Factory Made solar heating systems. The standard also includes provisions for evaluation of conformity to these...
April 1, 2006
Thermal solar systems and components - Factory made systems - Part 1: General requirements
A description is not available for this item.
March 1, 2001
Thermal solar systems and components - Factory made systems - Part 1: General requirements; English version of DIN EN 12976-1
A description is not available for this item.

References

Advertisement