DIN 13080
Division of hospitals into functional areas and functional sections
| Organization: | DIN |
| Publication Date: | 1 June 2016 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Public buildings): | 91.040.10 |
scope:
This standard classifies and differentiates the usable areas and technical areas according to functions that are specific to hospitals. Calculation of such surface areas is set out in DIN 277-1. DIN 13080 is applicable to hospitals and medical school hospitals and university hospitals of any size. It is also applicable to similar healthcare institutions.
This standard compiles, differentiates and classifies the major tasks and functions to be carried out by hospitals and medical school and university hospitals. This helps to establish a comprehensive structural outline of functions, employing the terms and definitions conventionally used in hospitals. The standardization and definition of terms can also be used as a basis for other standards and provisions.
This standard does not specify responsibilities, organizational forms, building structures or operational structures. As a result, terms such as department and ward can be left unchanged. It can be used, for instance, to document potential surface area availability and to perform a comparative analysis and assessment (e.g. a weak-point analysis), but it can also be used for demand, design and operational planning by serving as a basis for communication between all players involved in each process.
Document History