DIN EN 16901

Ice-cream feezers - Classification, requirements and test conditions

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2017
Status: active
Page Count: 52
ICS Code (Domestic refrigerating appliances): 97.040.30
scope:

The scope of this European Standard is to define the classification for horizontal closed ice-cream freezer with access of the product from the top and to specify their requirements and test methods. These appliances are different to supermarket segment freezers, as they work with static air cooling, with a skin evaporator (no evaporator fan) and are used specifically for the storage and display of prepacked ice-cream. This standard is only applicable to integral type refrigeration systems. This standard is not applicable to remote and secondary system type cabinets. Ice-cream freezers within this standard should have a net volume ≤ 600 l and only for transparent lid ice cream freezers they should have a net volume/TDA ≥ 0,35 m.

 

Document History

DIN EN 16901
April 1, 2017
Ice-cream feezers - Classification, requirements and test conditions
The scope of this European Standard is to define the classification for horizontal closed ice-cream freezer with access of the product from the top and to specify their requirements and test methods....
September 1, 2015
Ice-cream feezers - Classification, requirements and test conditions; German and English version prEN 16901:2015
A description is not available for this item.

References

Advertisement