DIN EN ISO 12625-5

Tissue paper and tissue products - Part 5: Determination of wet tensile strength (ISO 12625-5:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2017
Status: active
Page Count: 23
ICS Code (Tissue paper): 85.080.20
scope:

This document specifies a test method for the determination of the wet tensile strength of tissue paper and tissue products after soaking with water, using a tensile-strength-testing apparatus operating with a constant rate of elongation. Currently, two types of tensile-strength-testing apparatus are commercially available, one where the test piece is positioned vertically and, for the other, horizontally. This document applies for both. For vertical tensile-strength-testing apparatus, a device which is held in the lower grip of the tensilestrength- testing apparatus, called a Finch Cup, is used to achieve the wetting. For horizontal tensilestrength- testing apparatus, the soaking device is placed between the clamps.

In cases where impurities and contraries have to be determined, ISO 15755[6] applies for these detections in tissue paper and tissue products.

Document History

February 1, 2023
Tissue paper and tissue products - Part 5: Determination of wet tensile strength (ISO/DIS 12625-5:2023); German and English version prEN ISO 12625-5:2023
A description is not available for this item.
DIN EN ISO 12625-5
March 1, 2017
Tissue paper and tissue products - Part 5: Determination of wet tensile strength (ISO 12625-5:2016)
This document specifies a test method for the determination of the wet tensile strength of tissue paper and tissue products after soaking with water, using a tensile-strength-testing apparatus...
August 1, 2015
Tissue paper and tissue products - Part 5: Determination of wet tensile strength (ISO/DIS 12625-5:2015); German and English version prEN ISO 12625-5:2015
A description is not available for this item.
September 1, 2005
Tissue paper and tissue products - Part 5: Determination of wet tensile strength (ISO 12625-5:2005)
A description is not available for this item.

References

Advertisement